The 947C381K102DTHS is a polypropylene DC link capacitor designed for high current inverter applications, featuring a rated voltage of 1000 Vdc, capacitance of 380 µF, and a maximum rms current of 90 A. It has a diameter of 116 mm, height of 85 mm, and terminal spacing of 50.0 mm. The case is aluminum with a black PVC sleeve, and it uses a threaded M12 stud terminal. The capacitor operates from -40 °C to 85 °C, has an ESR of 1.3 mΩ, ESL of 35 nH, and meets IEC 61071 and IEC 61881 standards. The mass is 1.1 kg, with thermal resistance Θcc of 2.2 °C/W and Θca of 2.0 °C/W.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C381K102DTHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |