The Type 947C series comprises polypropylene DC link capacitors designed for high-current inverter applications, featuring a non-polar dielectric, dry resin-filled construction, and aluminum case with a black PVC sleeve. The part 947C361K112CCMS, operating at 1100 Vdc, has a capacitance of 360 µF, a diameter of 90 mm, a height of 145 mm, and M8 threaded terminals, with an RMS current rating of 53 A, ESR of 3.7 mΩ, ESL of 49 nH, and thermal resistance of 2.0 °C/W junction-to-case and 2.1 °C/W junction-to-ambient.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C361K112CCMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |