The 947C351K102CBIS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 350 µF, a rated voltage of 1000 Vdc, a diameter of 90 mm, a height of 120 mm, and an M8 threaded terminal. It has a typical rms current rating of 57 A, an ESR of 2.8 mΩ, and an ESL of 41 nH. The capacitor operates within a temperature range of -40 °C to 85 °C, features a dry resin-filled aluminum case with a black PVC sleeve, and meets IEC 61071 and IEC 61881 standards. Thermal resistance is 2.3 °C/W from case to ambient. The part includes a lock washer and hex nut.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C351K102CBIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |