The 947C341K801CTMS is a polypropylene DC link capacitor designed for high-current inverter applications, featuring a rated voltage of 800 Vdc, capacitance of 340 µF, and a maximum rms current of 66 A. It has a diameter of 90 mm, height of 85 mm, and terminal spacing of 45.0 mm, with M8 threaded studs for mounting. The capacitor uses a dry resin-filled aluminum case with a black PVC sleeve, meets IEC 61071 and IEC 61881 standards, has an ESR of 1.7 mΩ, ESL of 29 nH, and operates from -40 °C to 85 °C. Its life expectancy is 200,000 hours at 60 °C and rated voltage, with a maximum case temperature rise of 40 °C under rated conditions.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C341K801CTMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |