The 947C331K122BDHS is a polypropylene DC link capacitor designed for high-current inverter applications in wind, solar, and fuel cell systems. It features a cylindrical aluminum case with a black PVC sleeve, dimensions of 85 mm diameter and 170 mm height, and M6 threaded terminals. The part has a rated voltage of 1200 Vdc, a capacitance of 330 µF with ±10% tolerance, and handles up to 47 A rms ripple current at 1-20 kHz. Its ESR is 5.0 mΩ, ESL is 58 nH, and it meets IEC 61071 and IEC 61881 standards. The operating temperature range is -40 °C to 85 °C, with a life expectancy of 200,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C331K122BDHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |