The 947C321K122CDIS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 320 µF, a rated DC voltage of 1200 V, a diameter of 90 mm, a height of 170 mm, and a terminal spacing of 45.0 mm. It features a dry, resin-filled construction with an aluminum case and a black PVC sleeve, has a maximum rms current of 47 A, an ESR of 5.1 mΩ, and an ESL of 58 nH. The capacitor operates within a temperature range of -40 °C to 85 °C and meets IEC 61071 and IEC 61881 standards. It includes threaded M6 terminals and weighs 1.3 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 320µF 1200V
320µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 320UF 10% 1.2KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C321K122CDIS | 2002-947C321K122CDIS | 338-3628-ND | 947C321K122CDIS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 320 microF | 320 microF | 320 microF | 320 microF |