The 947C311K102CBIS is a polypropylene DC link capacitor in the 947C series, designed for high current and high capacitance inverter applications. It has a capacitance of 310 µF, a rated DC voltage of 1000 V, a diameter of 90 mm, a height of 120 mm, and a terminal spacing of 45.0 mm. The capacitor features a tin-plated brass terminal, an aluminum case with a black PVC sleeve, and is filled with dry resin meeting UL94V-0. It supports a maximum RMS current of 53 A, an ESR of 3.2 mΩ, and an ESL of 41 nH. The operating temperature range is -40 °C to 85 °C, and it complies with IEC 61071 and IEC 61881 standards. Thermal resistance is specified as 2.6 °C/W for case-to-ambient. The part includes an M6 threaded stud terminal and a black PVC sleeve, with a mass of 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
310µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 310µF 1000V
CAP FILM 310UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C311K102CBIS | 947C311K102CBIS-ND | 2002-947C311K102CBIS | 947C311K102CBIS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 310 microF | 310 microF | 310 microF | 310 microF |