The 947C301K122CCIS is a polypropylene DC link capacitor for inverter applications, with a capacitance of 300 µF, a rated voltage of 1200 Vdc, a diameter of 90 mm, a height of 145 mm, and M8 threaded terminals. It features a dry resin-filled construction with an aluminum case and black PVC sleeve, a maximum RMS current of 51 A, an ESR of 4.0 mΩ, an ESL of 49 nH, and operates within a temperature range of -40 °C to 85 °C. The capacitor meets IEC 61071 and IEC 61881 standards, has a life expectancy of 200,000 hours at 60 °C and rated voltage, and a typical reliability of 100 FIT. Thermal resistance is 2.0 °C/W from core to case and 2.1 °C/W from case to ambient under still air conditions, with a mass of 1.1 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C301K122CCIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |