The 947C281K132BDHS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 280 µF, a rated voltage of 1300 Vdc, a diameter of 85 mm, a height of 170 mm, and a terminal spacing of 31.7 mm. It features a maximum rms current of 45 A, an ESR of 5.4 mΩ, an ESL of 49 nH, and a case-to-ambient thermal resistance of 2 °C/W under still air. The capacitor has an aluminum case with a black PVC sleeve, dry resin fill meeting UL94V-0, and tin-plated brass terminals. It operates from -40 °C to 85 °C and meets IEC 61071 and IEC 61881 standards. Tested for 5000 hours at 85 °C under rated voltage, it has a life expectancy of 200,000 hours at 60 °C. The mass is 1.1 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C281K132BDHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |