The 947C261K112BBHS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 260 µF, a rated voltage of 1100 Vdc, a diameter of 85 mm, a height of 120 mm, and a terminal spacing of 31.7 mm. It features a maximum rms current of 50 A, an ESR of 3.4 mΩ, and an ESL of 41 nH. The capacitor has a case area of 43400 mm², operates within a temperature range of -40 °C to 85 °C, and is housed in an aluminum case with a black PVC sleeve and dry resin filling meeting UL94V-0. It complies with IEC 61071 and IEC 61881 standards, and includes a threaded M8 stud terminal. The part is rated for a 5000-hour life test at 85 °C and 200,000-hour expectancy at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C261K112BBHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |