The 947C251K132CCMS is a polypropylene DC link capacitor for inverter applications, with 250 µF capacitance, 1300 Vdc rating, 90 mm diameter, and 145 mm height. It handles 48 A rms current, has 4.4 mΩ ESR, and 49 nH ESL. The aluminum case, black PVC sleeve, and M8 threaded studs support mounting in high-reliability systems. It operates from -40 ºC to 85 ºC, meets IEC 61071 and IEC 61881 standards, and is rated for 5000 hours at 85 ºC under rated voltage. Thermal resistance is 2.0 °C/W core-to-case and 2.1 °C/W case-to-ambient. Mass is 1.1 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C251K132CCMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |