The 947C251K132CCIS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 250 µF, a rated voltage of 1300 Vdc, a diameter of 90 mm, a height of 145 mm, and an M6 threaded terminal. It has a capacitance tolerance of ±10%, operates within a temperature range of -40 ºC to 85 ºC, and meets IEC 61071 and IEC 61881 standards. Its maximum rms current is 48 A at 1-20 kHz, with an ESR of 4.4 mΩ, ESL of 49 nH, and case-to-ambient thermal resistance of 2.1 ºC/W in still air. The case is aluminum with a black PVC sleeve, encapsulated in dry resin rated UL94V-0, and includes a tin-plated brass terminal. The part has a typical reliability of 100 FIT and a life expectancy of 200,000 hours at 60 ºC and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C251K132CCIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |