The 947C241K122CBMS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 240 µF, a rated voltage of 1200 Vdc, a diameter of 90 mm, a height of 120 mm, and a terminal spacing of 45.0 mm. It features a maximum RMS current of 51 A, an ESR of 4.0 mΩ, and an ESL of 49 nH. The capacitor is housed in an aluminum case with a black PVC sleeve, uses dry resin UL94V-0 for filling, and has tin-plated brass terminals. It operates within a temperature range of -40 °C to 85 °C and meets IEC 61071 and IEC 61881 standards. The part includes an M8 threaded stud terminal and weighs 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C241K122CBMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |