The 947C241K122CBIS is a polypropylene DC link capacitor for inverter applications, rated at 240 µF and 1200 Vdc. It measures 90 mm in diameter and 120 mm in height with 45.0 mm terminal spacing. Maximum RMS current is 51 A, with an ESR of 4.0 mΩ and ESL of 49 nH. The capacitor operates from -40 °C to 85 °C and uses an aluminum case with a black PVC sleeve and dry resin compliant with UL94V-0. It has threaded M8 stud terminals with lock washer and hex nut. The device meets IEC 61071 and IEC 61881 standards, with a typical reliability of 100 FIT and a life expectancy of 200,000 hours at 60 °C.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C241K122CBIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |