The 947C221K122BBHS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 220 μF, a rated voltage of 1200 Vdc, a diameter of 85 mm, a height of 120 mm, and a lead spacing of 31.7 mm. It features a dry, resin-filled construction with an aluminum case and black PVC sleeve, rated for operation from -40 °C to 85 °C. The capacitor has a maximum rms current of 48 A, an ESR of 3.7 mΩ, an ESL of 41 nH, and a thermal resistance of 2.3 °C/W junction-to-case and 2.6 °C/W junction-to-ambient.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C221K122BBHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |