The 947C211K122CBIS is a polypropylene DC link capacitor in the 947C series, designed for high-current inverter applications such as wind, solar, and fuel cell systems. It has a capacitance of 210 µF, a rated voltage of 1200 Vdc, and operates within a temperature range of -40 °C to 85 °C. The capacitor measures 90 mm in diameter and 120 mm in height, with a terminal spacing of 45.0 mm. It features a tin-plated brass terminal, an aluminum case with a black PVC sleeve, and is resin-filled with UL94V-0 rated material. The part has a maximum RMS current of 48 A, an ESR of 3.9 mΩ, and an ESL of 41 nH. It meets IEC 61071 and IEC 61881 standards and is rated for 200,000 hours of life expectancy at 60 °C and rated voltage. The device is non-polar and designed as a reliable replacement for aluminum electrolytic capacitors.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
210µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 210µF 1200V
CAP FILM 210UF 10% 1.2KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C211K122CBIS | 947C211K122CBIS-ND | 2002-947C211K122CBIS | 947C211K122CBIS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 210 microF | 210 microF | 210 microF | 210 microF |