The 947C191K112BAHS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 190 µF, a rated voltage of 1100 Vdc, a diameter of 85 mm, a height of 97 mm, and a terminal spacing of 31.7 mm. It features a dry resin-filled construction with an aluminum case and black PVC sleeve, operates from -40 °C to 85 °C, and meets IEC 61071 and IEC 61881 standards. The part supports a maximum rms current of 50 A and has a typical ESR of 2.9 mΩ and ESL of 33 nH. Maximum torque for terminals is 8.5 Nm with an M6 x 10 mm threaded terminal. Its thermal resistance is 2.7 °C/W from case to ambient with a mass of 0.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C191K112BAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |