The 947C171K112CTIS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 170 µF, a rated voltage of 1100 Vdc, and a maximum rms current of 54 A. It features a diameter of 90 mm, a height of 85 mm, and M5 threaded terminals. The capacitor has a low ESR of 2.4 mΩ and an ESL of 29 nH, with thermal resistance values of 2.9 °C/W (case-to-ambient) and 3.1 °C/W (case-to-case). The case is aluminum with a black PVC sleeve, and it is dry resin-filled with UL94V-0 rated resin. It operates from -40 °C to 85 °C and meets IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C171K112CTIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |