The 947C161K122BAHS is a polypropylene DC link capacitor for inverter applications, rated for 1200 Vdc and 160 µF, with a diameter of 85 mm, a height of 97 mm, and a terminal spacing of 31.7 mm. It features a tin-plated brass terminal, aluminum case with a black PVC sleeve, and dry resin filling meeting UL94V-0. The part handles a maximum rms current of 48 A, has an ESR of 3.1 mΩ, and operates from -40 °C to 85 °C. It meets IEC 61071 and IEC 61881 standards. The case is designed with a threaded M6 stud terminal and includes a lock washer and hex nut. The mass is 0.7 kg, and the maximum torque is 8.5 Nm.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C161K122BAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |