The 947C151K132CAIS is a polypropylene DC link capacitor for inverter applications, with a capacitance of 150 µF, a rated DC voltage of 1300 V, and a tolerance of ±10%. It features a diameter of 90 mm, a height of 97 mm, and M6 threaded terminals. The capacitor has a maximum rms current of 50 A at 1-20 kHz, an ESR of 3.1 mΩ, and an ESL of 33 nH. It operates within a temperature range of -40 °C to 85 °C, with a life expectancy of 200,000 hours at 60 °C and rated voltage. The case is aluminum with a black PVC sleeve, filled with dry resin rated UL94V-0. It complies with IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C151K132CAIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |