The 947C122K801DCHS is a polypropylene DC link capacitor designed for high-current inverter applications in wind, solar, and fuel cell systems. It has a capacitance of 1200 µF, a rated DC voltage of 800 V, a diameter of 116 mm, a height of 145 mm, and a terminal spacing of 50.0 mm. The capacitor features a maximum RMS current of 92 A, an ESR of 1.6 mΩ, and an ESL of 60 nH. It is housed in an aluminum case with a black PVC sleeve, uses dry resin conformal coating rated UL94V-0, and includes threaded terminals. The operating temperature range is -40 °C to 85 °C, with a life expectancy of 200,000 hours at 60 °C and rated voltage. It complies with IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C122K801DCHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |