The 947C111K132BTHS is a polypropylene DC link capacitor designed for high-current inverter applications in wind, solar, and fuel cell systems. It has a capacitance of 110 µF, a rated voltage of 1300 Vdc, and operates within a temperature range of -40 °C to 85 °C. The capacitor has a diameter of 85 mm, a height of 85 mm, and a lead spacing of 31.7 mm, with a black PVC-sleeved aluminum case and tin-plated brass terminals. It meets IEC 61071 and IEC 61881 standards, has a maximum rms current of 46 A for a 40 °C temperature rise, and a typical ESR of 3.2 mΩ. Thermal resistance from case to ambient is 3.4 °C/W under still air conditions, and it is rated for 200,000 hours of life at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C111K132BTHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |