The 947C102K901DCHS is a polypropylene DC link capacitor for inverter applications, featuring a rated voltage of 900 Vdc, capacitance of 1200 µF, diameter of 116 mm, height of 145 mm, and terminal spacing of 50.0 mm. It handles a maximum rms current of 89 A, has an ESR of 1.7 mΩ, and an ESL of 60 nH. The capacitor uses an aluminum case with a black PVC sleeve, dry resin filling compliant with UL94V-0, and tin-plated brass terminals. It operates from -40 °C to 85 °C and meets IEC 61071 and IEC 61881 standards. The mass is 1.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C102K901DCHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |