The 944U series is a high-current, low-profile DC link capacitor designed for inverter applications in electric vehicles, wind power, and motor drives. It features a UL 94V-0 rated flame-retardant plastic case with resin fill, male or female terminal options, and an M8 stud terminal. Capacitance for this variant is 70 µF with a rated DC voltage of 1200 Vdc, operating within a temperature range of -40 °C to 85 °C. The maximum RMS ripple current is 65 A at 55 °C, with an ESR of 1.0 mΩ at 10 kHz and ESL of 30 nH. The case dimensions are 51 mm in diameter and 64 mm in height, with a maximum terminal torque of 3 Nm. It complies with IEC 61071 and has a rated life of 5000 hours at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 70µF 1200V
70µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 70UF 10% 1.2KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U700K122ABM | 2002-944U700K122ABM | 338-1920-ND | 944U700K122ABM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 70 microF | 70 microF | 70 microF | 70 microF |