The 944U series is a family of polypropylene DC link capacitors designed for high-current, low-profile applications in electric vehicle power inverters, wind power inverters, and motor drives. It features a UL 94V-0 rated flame-retardant plastic case with resin fill, male or female terminal options, and robust mounting flanges. Capacitance values range from 33 to 220 µF with a tolerance of ±10%, rated voltages from 800 to 1400 Vdc, and a maximum RMS current of 74 A at 55 °C. The case dimensions vary by model, with height options of 40 mm, 51 mm, or 64 mm. Operating temperature ranges from -40 °C to 85 °C. The part 944U660K102AAI is not explicitly listed, but the series includes variants with 66 µF capacitance, 1000 Vdc voltage rating, 40 mm height, and M5 threaded insert terminals, sharing the same core specifications. All units meet IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 66µF 1000V
66µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 66UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U660K102AAI | 2002-944U660K102AAI | 944U660K102AAI-ND | 944U660K102AAI |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 66 microF | 66 microF | 66 microF | 66 microF |