The 944U470K122AAM is a polypropylene DC link capacitor designed for high-current inverter applications, featuring a low inductance, low profile, and low ESR construction with a UL 94V-0 flame-retardant plastic case and resin fill. It has a capacitance of 47 µF, rated for 1200 Vdc, with a maximum rms ripple current of 67 A at 55 °C and an equivalent series resistance of 0.7 mΩ at 10 kHz. The capacitor measures 40 mm in height and 84.5 mm in diameter, with M8 stud terminals and a maximum torque of 8.5 Nm. It operates from -40 °C to 85 °C and complies with IEC 61071. The part is based on a series with standardized construction, terminal options, and thermal performance across all variants.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 47µF 1200V
47µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 944U470K122AAM | 2002-944U470K122AAM | 338-1917-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 47 microF | 47 microF | 47 microF |