The Type 944U is a high-current, low-profile polypropylene DC link capacitor designed for inverter applications such as electric vehicle power inverters, wind power inverters, and motor drives. It features a UL 94V-0 rated flame-retardant plastic case with dry resin fill, male or female terminal options, and robust mounting flanges. Capacitance ranges from 33 to 220 µF with a tolerance of ±10%, rated voltages from 800 to 1400 Vdc, and a maximum rms current of 74 A at 55 °C. Operating temperature range is -40 °C to 85 °C. The case dimensions vary by model: height is 40 mm, 51 mm, or 64 mm depending on capacitance, with terminal spacing of 84.5 mm ±0.5 mm. It meets IEC 61071 standards and has a tested lifetime of 5000 hours at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
220µF Film Capacitor 800V Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 220µF 800V
CAP FILM 220UF 10% 800VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U221K801ACI | 338-3960-ND | 2002-944U221K801ACI | 944U221K801ACI |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |