The 944U161K801ABM is a high-current, low-profile DC link capacitor designed for inverter applications such as electric vehicle and wind power systems. It features a metallized polypropylene dielectric with an M8 stud terminal, a case size of 51 mm in diameter and 51 mm in height, and a rated voltage of 800 Vdc. The capacitor has a capacitance of 160 µF with ±10% tolerance, a maximum rms ripple current of 73 A at 55°C, and an ESR of 0.8 mΩ at 10 kHz. It operates from -40°C to 85°C and meets IEC 61071 standards, with a UL 94V-0 flame-retardant plastic case and resin fill. The part complies with UL recognition E128034 for terminal construction.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
160µF Film Capacitor 800V Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 160µF 800V
CAP FILM 160UF 10% 800VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U161K801ABM | 338-1923-ND | 2002-944U161K801ABM | 944U161K801ABM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 160 microF | 160 microF | 160 microF | 160 microF |