The 944U101K102ABM is a polypropylene DC link capacitor designed for high-power inverter applications, featuring a low-profile, low-inductance construction with a rated voltage of 1000 Vdc, capacitance of 100 µF, and ±10% tolerance. It has an M8 stud terminal, a height of 51 mm, and dimensions of 84.5 mm in diameter and 51 mm in height. The capacitor supports a maximum RMS ripple current of 68 A at 55 °C, with an ESR of 0.8 mΩ at 10 kHz and ESL of 30 nH. It operates from -40 °C to 85 °C, is housed in a UL 94V-0 flame-retardant plastic case with dry resin fill, and meets IEC 61071 standards. The terminal is tin-plated brass with a maximum torque of 8.5 Nm for the stud and 3 Nm for the mounting flange.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
100µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 100µF 1000V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 944U101K102ABM | 338-1924-ND | 2002-944U101K102ABM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 100 microF | 100 microF | 100 microF |