Cornell Dubilier Film Paper Film Capacitors 944L101K122ACI

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 944L series consists of low inductance DC link capacitors designed for fast-switching inverter applications, featuring a plastic UL94V-0 case with integrated mounting flanges and M8 threaded stud or M5 insert termination options. The part 944L101K122ACI is a variant in this series with a capacitance of 100 µF, a rated voltage of 1200 Vdc, a case height of 64 mm, and M5 insert termination. It has a maximum rms current of 69 A at 55°C, an ESR of 0.9 mΩ at 10 kHz, and an ESL of 15 nH. The operating temperature range is -40°C to 85°C, and it meets IEC 61071 standards. Thermal resistance is 2.4 °C/W core-to-case and 3.0 °C/W case-to-ambient in still air. Maximum torque for M5 terminals is 2.5 Nm. The part complies with UL Recognized E128034 for construction only.

Datasheet Summary
Powered by GS/AI

The 944L series consists of low inductance DC link capacitors designed for fast-switching inverter applications, featuring a plastic UL94V-0 case with integrated mounting flanges and M8 threaded stud or M5 insert termination options. The part 944L101K122ACI is a variant in this series with a capacitance of 100 µF, a rated voltage of 1200 Vdc, a case height of 64 mm, and M5 insert termination. It has a maximum rms current of 69 A at 55°C, an ESR of 0.9 mΩ at 10 kHz, and an ESL of 15 nH. The operating temperature range is -40°C to 85°C, and it meets IEC 61071 standards. Thermal resistance is 2.4 °C/W core-to-case and 3.0 °C/W case-to-ambient in still air. Maximum torque for M5 terminals is 2.5 Nm. The part complies with UL Recognized E128034 for construction only.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 944L101K122ACI - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
944L101K122ACI
Film Paper Film Capacitors 944L101K122ACI
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitors - 338-944L101K122ACI-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-944L101K122ACI-ND
Film Capacitors 338-944L101K122ACI-ND
DC LINK, LOW INDUCTANCE

DC LINK, LOW INDUCTANCE

Buy Now Datasheet
Film Capacitors 2002-944L101K122ACI
Low Inductance DC Link Capacitors 100µF 1200V

Low Inductance DC Link Capacitors 100µF 1200V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 944L101K122ACI 338-944L101K122ACI-ND 2002-944L101K122ACI
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105PPS202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details