The Type 943 943C6W2P5K-F is a polypropylene film capacitor designed for high-pulse and snubber applications, featuring very high dV/dt capability, low inductance, and self-healing properties. It has a capacitance of 2.5 µF with a tolerance of ±10%, a rated voltage of 600 Vdc (300 Vac), and operates from -55°C to 105°C, with derated voltage above 85°C. The part measures 27.0 mm in thickness, 36.5 mm in width, and 54.0 mm in length, with tin-plated copper terminals and an epoxy-filled UL94V-0 case. It supports a peak current of 1570 A and an rms current of 21.9 A at 70°C, with an equivalent series resistance of 3 mΩ and an equivalent series inductance of 35 nH. The insulation resistance exceeds 100,000 MΩ·µF, and it meets a 3 kVac test voltage between terminals and case. Life expectancy is 60,000 hours at rated voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C6W2P5K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |