The Type 943 axial film capacitor, designed for high pulse and snubber applications, has a capacitance of 1.5 µF, a rated voltage of 600 Vdc (300 Vac), and features very high dV/dt, low inductance, and self-healing properties. It measures 23.5 mm in thickness, 32.9 mm in width, and 46.0 mm in length, with a terminal diameter of 1.2 mm. The part has a typical ESR of 4 mΩ at 100 kHz, an ESL of 30 nH, a peak current rating of 1200 A, and a maximum rms current of 16.6 A at 70 °C. Its operating temperature range is from -55 °C to 105 °C, with derating applied above 85 °C. The case is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, and terminals are tin plated copper. AC and DC life expectancy is 30,000 h and 60,000 h respectively at 70 °C under rated voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C6W1P5K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |