The 943C6P15K-F is an axial film capacitor designed for high pulse and snubber applications, featuring a polypropylene dielectric with metal foil and metallized film construction. It measures 12.3 mm in thickness, 17.0 mm in width, and 34.0 mm in length, with 1.0 mm terminal diameter. Rated for 600 Vdc (300 Vac, 60 Hz), it operates from -55 °C to 105 °C, with full voltage rating up to 85 °C. It has a capacitance of 0.15 µF with ±10% tolerance, a typical ESR of 5 mΩ at 100 kHz, 19 nH equivalent series inductance, a dV/dt rating of 1427 V/µs, peak pulse current of 214 A, and rms current of 8.9 A at 70 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals. The part supports self-healing and meets a 60,000 hour life expectancy at rated voltage and 70 °C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C6P15K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |