The 943C20S68K-F is an axial film capacitor from the Type 943 series, designed for high pulse and snubber applications with very high dV/dt capability. It has a capacitance of 0.068 µF, a rated voltage of 2000 Vdc (500 Vac), and operates from -55 °C to 105 °C with derating above 85 °C. The part measures 13.5 mm in thickness, 23.0 mm in width, and 46.0 mm in length, with 1.2 mm diameter terminals. It features low inductance (26 nH), low ESR (6 mΩ at 100 kHz), and a peak current rating of 196 A. The capacitor is constructed with polypropylene film and metallized dielectric, has a self-healing property, and is encapsulated in UL94V-0 epoxy with a UL510 polyester tape wrap. Its insulation resistance exceeds 100,000 MΩ × µF, and it meets the 3 kVac test voltage between terminals and case at 25 °C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C20S68K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |