Type 943 axial film capacitors are designed for high pulse and snubber applications with very high dV/dt and low inductance. The 943C20S15K-F variant is rated for 2000 Vdc (500 Vac), with a capacitance of 0.015 µF, tolerance of ±10%, and dimensions of 10.5 mm in thickness, 14.9 mm in width, and 34.0 mm in length. It features a tin-plated copper terminal, polypropylene dielectric, UL510 polyester tape wrap case, and UL94V-0 epoxy fill, operating from -55 ºC to 105 ºC. The part supports a peak current of 77 A, with a dV/dt rating of 5137 V/µs and an ESR of 40 mΩ at 100 kHz.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C20S15K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |