The 943C16S68K-F is an axial film capacitor in the Type 943 series, designed for high pulse and snubber applications with very high dV/dt capability. It has a capacitance of 0.068 µF, a rated voltage of 1600 Vdc (460 Vac), and operates from -55 °C to 105 °C, with full voltage rating up to 85 °C. The capacitor measures 16.7 mm in thickness, 21.4 mm in width, and 34.0 mm in length, with a terminal diameter of 1.0 mm. It features low inductance (21 nH), an ESR of 6 mΩ at 100 kHz, and a peak current rating of 233 A. The dielectric is polypropylene with self-healing properties, terminated in tinned copper wire, and encapsulated in UL94V-0 epoxy with a UL510 polyester tape wrap.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C16S68K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |