The 943C12P47K-F is an axial polypropylene film capacitor designed for high pulse and snubber applications, with a capacitance of 0.47 µF, rated for 1200 Vdc (430 Vac), and featuring a high dV/dt of 1600 V/µs and peak pulse current of 752 A. It has a typical ESR of 5 mΩ at 100 kHz, an ESL of 30 nH, and an RMS current rating of 15.0 A at 70 °C. The component measures 24.0 mm in thickness, 33.4 mm in width, and 46.0 mm in length, with 1.2 mm terminal diameter. It operates from -55 °C to 105 °C, with derated voltage above 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C12P47K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |