The 943C10P33K-F is an axial film capacitor from the Type 943 series, designed for high pulse and snubber applications with very high dV/dt and peak current. It has a capacitance of 0.33 µF, rated for 1000 Vdc (400 Vac), and operates from -55 °C to 105 °C, with voltage derated linearly to 50% at 105 °C. Dimensions are 16.6 mm thickness, 26.0 mm width, and 46.0 mm length, with 1.0 mm terminal diameter. Capacitance tolerance is ±10%. Typical ESR at 100 kHz is 5 mΩ, ESL is 27 nH, and dV/dt is 1280 V/µs. RMS current at 70 °C is 12.5 A, with peak current of 422 A. Insulation resistance exceeds 100,000 MΩ µF. The case is wrapped in UL510 polyester tape, filled with UL94V-0 epoxy, and terminated in tin-plated copper. It is RoHS compliant and features self-healing properties.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C10P33K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |