The Type 942 axial film capacitor is designed for high pulse and snubber applications with very high dV/dt capability. The 942C8W2K-F part is rated for 850 Vdc (360 Vac), has a capacitance of 2.0 µF, and measures 29.5 mm in diameter and 64.0 mm in length. It features a tin-plated copper terminal, polypropylene dielectric with self-healing properties, and operates from -55 °C to 105 °C, with derated voltage above 85 °C. The casing uses UL510 polyester tape and UL94V-0 epoxy fill. Minimum insulation resistance is greater than 100,000 MΩ µF. Typical peak current is 1256 A, with an rms current rating of 19.9 A at 70 °C and an ESL of 41 nH. The part complies with a 2,000-hour life test at 85 °C and 125% rated voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
2µF Film Capacitor 360V 850V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 2µF 850V
CAP FILM 2UF 10% 850VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C8W2K-F | 942C8W2K-F-ND | 2002-942C8W2K-F | 942C8W2K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |