The 942C8W1P5K-F is a polypropylene film capacitor designed for high pulse and snubber applications, featuring very high dV/dt and low inductance. It has a capacitance of 1.5 µF with a tolerance of ±10%, rated for 850 Vdc (360 Vac), and operates over a temperature range of -55 ºC to 105 ºC. The capacitor measures 29.0 mm in diameter and 54.0 mm in length, with tin-plated copper wire terminals and epoxy fill compliant with UL94V-0. It supports a peak current of 1131 A and an rms current of 15.9 A at 70 ºC, with a typical ESR of 4 mΩ and ESL of 36 nH at 100 kHz. The case is wrapped in UL510 polyester tape, and the part meets life test criteria of 2,000 hours at 85 ºC and 125% rated voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
1.5µF Film Capacitor 360V 850V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 1.5µF 850V
CAP FILM 1.5UF 10% 850VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C8W1P5K-F | 942C8W1P5K-F-ND | 2002-942C8W1P5K-F | 942C8W1P5K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |