Cornell Dubilier Film Paper Film Capacitors 942C8P33K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 942C8P33K-F is an axial film capacitor in the Type 942 series, designed for high pulse and snubber applications with very high dV/dt and pulse current capability. It has a capacitance of 0.33 µF, a rated voltage of 850 Vdc (360 Vac), and measures 21.5 mm in diameter and 34.0 mm in length. The capacitor features a polyester tape wrap case with UL94V-0 epoxy fill, tin-plated copper terminals, and operates from -55 °C to 105 °C. It offers self-healing, low inductance of 24 nH, and a peak current rating of 565 A at 850 Vdc. The capacitance tolerance is ±10% (K), and it meets UL510 and UL94V-0 material standards.

Datasheet Summary
Powered by GS/AI

The 942C8P33K-F is an axial film capacitor in the Type 942 series, designed for high pulse and snubber applications with very high dV/dt and pulse current capability. It has a capacitance of 0.33 µF, a rated voltage of 850 Vdc (360 Vac), and measures 21.5 mm in diameter and 34.0 mm in length. The capacitor features a polyester tape wrap case with UL94V-0 epoxy fill, tin-plated copper terminals, and operates from -55 °C to 105 °C. It offers self-healing, low inductance of 24 nH, and a peak current rating of 565 A at 850 Vdc. The capacitance tolerance is ±10% (K), and it meets UL510 and UL94V-0 material standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 942C8P33K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
942C8P33K-F
Film Paper Film Capacitors 942C8P33K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitors - 942C8P33K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
942C8P33K-F-ND
Film Capacitors 942C8P33K-F-ND
0.33µF Film Capacitor 360V 850V Polypropylene (PP), Metallized Axial

0.33µF Film Capacitor 360V 850V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-942C8P33K-F
Polypropylene Capacitors, for High Pulse, Snubber 0.33µF 850V

Polypropylene Capacitors, for High Pulse, Snubber 0.33µF 850V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 942C8P33K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
942C8P33K-F
Capacitors - Film Capacitors 942C8P33K-F
CAP FILM 0.33UF 10% 850VDC AXIAL

CAP FILM 0.33UF 10% 850VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 942C8P33K-F 942C8P33K-F-ND 2002-942C8P33K-F 942C8P33K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPS152KD29 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details