The 942C6W1K-F is an axial film capacitor designed for high pulse and snubber applications, utilizing a hybrid polypropylene film and metallized dielectric. It has a capacitance of 1.00 µF with a ±10% tolerance and a rated voltage of 600 Vdc (300 Vac). The capacitor measures 23.5 mm in diameter and 46.0 mm in length, with tin-plated copper wire terminals and an epoxy fill rated UL94V-0. It supports a maximum dV/dt of 800 V/µs, a peak current of 800 A, and an RMS current of 11.8 A at 70°C. Operating temperature ranges from -55°C to 105°C, with full voltage rated up to 85°C. The case is wrapped in UL510 polyester tape. Insulation resistance exceeds 100,000 MΩ × µF, and it meets a 3 kVac dielectric strength test between terminals and case.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
1µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Axial
Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
Polypropylene Capacitors, for High Pulse, Snubber 1µF 600V
CAP FILM 1UF 10% 600VDC AXIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C6W1K-F | 942C6W1K-F-ND | 942C6W1K-F | 2002-942C6W1K-F | 942C6W1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |