The Type 942 axial film capacitor for high pulse and snubber applications features a polypropylene dielectric, tin-plated copper terminals, and a case with UL510 polyester tape wrap and UL94V-0 epoxy fill. The part 942C6P68K-F has a capacitance of 0.68 µF, a rated voltage of 600 Vdc (300 Vac), a diameter of 25.6 mm, a length of 34.0 mm, a maximum ESL of 26 nH, a typical dV/dt of 1427 V/µs, a peak current of 970 A, and a rated rms current of 12.4 A at 70 °C. It operates from -55 °C to 105 °C with derated voltage above 85 °C, and meets life test requirements of 2,000 hours at 85 °C and 125% rated voltage. Capacitance tolerance is ±10%.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.68µF 600V
0.68µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Axial
CAP FILM 0.68UF 10% 600VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C6P68K-F | 2002-942C6P68K-F | 942C6P68K-F-ND | 942C6P68K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |