Cornell Dubilier Film Paper Film Capacitors 942C20S47K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 942C20S47K-F is a polypropylene film capacitor designed for high pulse and snubber applications, with a rated voltage of 2000 Vdc and a capacitance of 0.047 µF. It features a round axial package with dimensions of 18.0 mm diameter and 46.0 mm length, and a terminal spacing of 1.0 mm. The capacitor has an ESL of 28 nH, a dV/dt rating of 2879 V/µs, a peak current of 135 A, and a typical RMS current of 7.1 A at 70 °C. It operates within a temperature range of -55 °C to 105 °C, with derated voltage at higher temperatures. The construction uses UL510 polyester tape wrap, UL94V-0 epoxy fill, and tin-plated copper terminals. Capacitance tolerance is ±10% and it meets the specified test voltage and life test requirements for the series.

Datasheet Summary
Powered by GS/AI

The 942C20S47K-F is a polypropylene film capacitor designed for high pulse and snubber applications, with a rated voltage of 2000 Vdc and a capacitance of 0.047 µF. It features a round axial package with dimensions of 18.0 mm diameter and 46.0 mm length, and a terminal spacing of 1.0 mm. The capacitor has an ESL of 28 nH, a dV/dt rating of 2879 V/µs, a peak current of 135 A, and a typical RMS current of 7.1 A at 70 °C. It operates within a temperature range of -55 °C to 105 °C, with derated voltage at higher temperatures. The construction uses UL510 polyester tape wrap, UL94V-0 epoxy fill, and tin-plated copper terminals. Capacitance tolerance is ±10% and it meets the specified test voltage and life test requirements for the series.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 942C20S47K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
942C20S47K-F
Film Paper Film Capacitors 942C20S47K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitors - 338-3528-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3528-ND
Film Capacitors 338-3528-ND
0.047µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial

0.047µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-942C20S47K-F
Polypropylene Capacitors, for High Pulse, Snubber 0.047µF 2000V

Polypropylene Capacitors, for High Pulse, Snubber 0.047µF 2000V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 942C20S47K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
942C20S47K-F
Capacitors - Film Capacitors 942C20S47K-F
CAP FILM 0.047UF 10% 2KVDC AXIAL

CAP FILM 0.047UF 10% 2KVDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 942C20S47K-F 338-3528-ND 2002-942C20S47K-F 942C20S47K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors - Film Capacitors - 106PHC400KS - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Film Paper Film Capacitors - 105PPS122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details