Type 942 axial film capacitors are designed for high pulse and snubber applications with very high dV/dt capability, low inductance, and self-healing properties. The 942C20S15K-F part is a 0.015 µF capacitor rated for 2000 Vdc (500 Vac), with a diameter of 14.5 mm, length of 34.0 mm, and terminal length of 1.0 mm. It features a maximum ESR of 40 mΩ at 100 kHz, an ESL of 21 nH, a peak current rating of 77 A, and an rms current rating of 2.8 A at 70 °C. The capacitance tolerance is ±10%. The capacitor operates from -55 °C to 105 °C, with derated voltage above 85 °C. Terminal material is tin-plated copper, case is UL510 polyester tape, and it is filled with UL94V-0 epoxy. Insulation resistance exceeds 100,000 MΩ × µF.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.015µF 2000V
0.015µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.015UF 10% 2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C20S15K-F | 2002-942C20S15K-F | 338-3958-ND | 942C20S15K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |