The Type 942 series consists of axial polypropylene film capacitors designed for high pulse and snubber applications, featuring very high dV/dt, low inductance, and self-healing properties. The capacitors are rated for 600 to 2000 Vdc with a capacitance range of 0.01 to 2.5 µF and a standard tolerance of ±10% (±5% optional). Operating temperature ranges from −55 °C to 105 °C, with derating from full voltage at 85 °C to 50% at 105 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals. Physical dimensions vary by rating; for example, the 942C16P56K-F variant measures 28.5 mm in diameter and 64.0 mm in length. The insulation resistance exceeds 100,000 MΩ µF, and the test voltage between terminals is 150% rated DC for 60 s.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.56µF 1600V
0.56µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
CAP FILM 0.56UF 1.6KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C16P56K-F | 2002-942C16P56K-F | 942C16P56K-F-ND | 942C16P56K-F | 942C16P56K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF |