The 942C16P15K-F is an axial film capacitor designed for high pulse and snubber applications, featuring a hybrid polypropylene film and metallized dielectric for high peak and RMS current handling. It has a capacitance of 0.15 µF with a tolerance of ±10%, a rated voltage of 1600 Vdc (460 Vac), and operates over a temperature range of -55 ºC to 105 ºC. The capacitor measures 20.5 mm in diameter and 46.0 mm in length, with a typical dV/dt of 1919 V/µs and an rms current rating of 10.9 A at 70 ºC. It uses tin-plated copper wire terminals and is encapsulated with UL94V-0 epoxy. The case is wrapped in UL510 polyester tape.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.15µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.15µF 1600V
CAP FILM 0.15UF 1.6KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C16P15K-F | 338-3954-ND | 2002-942C16P15K-F | 942C16P15K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |