Power Film Dc Applications / Snubber Capacitors / Axial Snubber
1.4µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Axial
Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
Polypropylene Capacitors, for High Pulse, Snubber 1.4µF 1000V
CAP FILM 1.4UF 10% 1KVDC AXIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C10W1P4K-F | 942C10W1P4K-F-ND | 942C10W1P4K-F | 2002-942C10W1P4K-F | 942C10W1P4K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.4 microF | 1.4 microF | 1.4 microF | 1.4 microF | 1.4 microF |