Cornell Dubilier Film Paper Film Capacitors 942C10P68K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 942C10P68K-F is an axial polypropylene film capacitor designed for high pulse and snubber applications, with a capacitance of 0.68 µF, rated for 1000 Vdc (400 Vac), and featuring a very high dV/dt of 1280 V/µs, a peak current of 870 A, and a typical rms current of 13.3 A at 70°C. It has a diameter of 28.5 mm, a length of 46.0 mm, and a case constructed with UL510 polyester tape and UL94V-0 epoxy fill. The capacitor operates from -55°C to 105°C, with full rated voltage up to 85°C, and supports self-healing, low inductance, and high insulation resistance. It uses tin-plated copper wire terminals and complies with RoHS requirements.

Datasheet Summary
Powered by GS/AI

The 942C10P68K-F is an axial polypropylene film capacitor designed for high pulse and snubber applications, with a capacitance of 0.68 µF, rated for 1000 Vdc (400 Vac), and featuring a very high dV/dt of 1280 V/µs, a peak current of 870 A, and a typical rms current of 13.3 A at 70°C. It has a diameter of 28.5 mm, a length of 46.0 mm, and a case constructed with UL510 polyester tape and UL94V-0 epoxy fill. The capacitor operates from -55°C to 105°C, with full rated voltage up to 85°C, and supports self-healing, low inductance, and high insulation resistance. It uses tin-plated copper wire terminals and complies with RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 942C10P68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
942C10P68K-F
Film Paper Film Capacitors 942C10P68K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitors 2002-942C10P68K-F
Polypropylene Capacitors, for High Pulse, Snubber 0.68µF 1000V

Polypropylene Capacitors, for High Pulse, Snubber 0.68µF 1000V

Supplier's Site Datasheet
Film Capacitors - 942C10P68K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
942C10P68K-F-ND
Film Capacitors 942C10P68K-F-ND
0.68µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Axial

0.68µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 942C10P68K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
942C10P68K-F
Capacitors - Film Capacitors 942C10P68K-F
CAP FILM 0.68UF 10% 1KVDC AXIAL

CAP FILM 0.68UF 10% 1KVDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 942C10P68K-F 2002-942C10P68K-F 942C10P68K-F-ND 942C10P68K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 105RSB850K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details