The 941C8W2P5K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 2.5 µF, a rated DC voltage of 850 V, and dimensions of 28.4 mm in thickness, 37.8 mm in width, and 46.0 mm in length, with a terminal diameter of 1.2 mm. The capacitor offers a maximum rms current of 21.2 A at 100 kHz and can operate at temperatures from -55 °C to 105 °C, with derated voltage above 85 °C. It meets UL510 for case material and UL94V-0 for resin, and is terminated with tin-plated copper wires. The part includes insulation resistance greater than 100,000 MΩ × µF and withstands a 3 kVac test voltage between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C8W2P5K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |